Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
5 Position Circular Connector Receptacle, Female Sockets Solder
DIN AUDIO VIDEO CONN, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Product Range:- RoHS Compliant: Yes
| TE Connectivity | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5211450-1 | 5211450-1 | 5211450-1-ND | 99X5692 |
| Product Name | DIN Connectors | Power Connectors | Circular Connector Assemblies | Din Audio Video Conn, Jack, 5Pos; No. Of Contacts Amp - Te Connectivity |
| Connector Type | DIN Connector; Wire to Board Connector | Receptacle, Female Sockets | Audio / Video; DIN Connector | |
| Termination | Through Hole - Solder | Through Hole Right Angle | ||
| Mounting | Panel Mount | Through Hole, Right Angle | PCB Mount | |
| Voltage Rating | 250 volts | 250 volts |