DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1440
1450
1460
1470
1480
1490
1494
1495
1496
1497
1498
1499
1500
1501
1502
1503
1504
1505
1506
1510
1520
1530
1540
1550
1560
1569
| Product Name | Notes |
|---|---|
| "105 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "120 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "35 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "35 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "35 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "35 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "37 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "37 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "37 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "39 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "39 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "39 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "56 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "56 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "56 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "58 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "58 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "58 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "62 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "62 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "62 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "62 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "66 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "66 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "66 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "68 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "68 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "68 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "68 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "69 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "70 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "70 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "70 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "72 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "74 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "74 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "74 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "75 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "76 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "76 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "76 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "76 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "78 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "78 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "78 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "80 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "80 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "80 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "90 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "96 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "96 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "99 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "CONN RCPT .100"" 22POS SNGL GOLD" | |
| "CONN RCPT .100"" 23POS SNGL GOLD" | |
| "CONN RCPT .100"" 24POS SNGL GOLD" | |
| "CONN RCPT .100"" 25POS SNGL GOLD" | |
| "CONN RCPT .100"" 26POS SNGL GOLD" | |
| "CONN RCPT .100"" 27POS SNGL GOLD" | |
| "CONN RCPT .100"" 30POS SNGL GOLD" | |
| "CONN RCPT .100"" 31POS SNGL GOLD" | |
| "CONN RCPT .100"" 34POS SNGL GOLD" | |
| "CONN RCPT .100"" 35POS SNGL GOLD" | |
| "CONN RCPT .100"" 36POS SNGL GOLD" | |
| CONN RCPT 50POS 0.1 GOLD SMD | |
| TIGER BUY SOCKET STRIP WITH PCB |
| << Prev | Next >> |