"Connector Header Through Hole, Right Angle 4 position 0.197"" (5.00mm)"
ASSY DIN R/A RAST5 HEADER 04-A
CONN HEADER R/A 4POS 5MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 521385-4-ND | 99X5706 | 521385-4 |
| Product Name | Headers, Male Pins | Assy Din R/a Rast5 Header 04-A Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | DIN Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |