TE Connectivity SMD Electronic Connector 5177985-2

Description
60 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5177985-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177985-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5177985-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177985-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
316-5177985-2
SMD Electronic Connector 316-5177985-2
60 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5177985-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177985-2 can be used for catalog matching and distributor lookup.

60 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5177985-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177985-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 17-5177985-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
17-5177985-2DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 17-5177985-2DKR-ND
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 17-5177985-2CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
17-5177985-2CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 17-5177985-2CT-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 17-5177985-2TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
17-5177985-2TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 17-5177985-2TR-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Connectors Miscellaneous - 5177985-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
5177985-2
Connectors Miscellaneous 5177985-2
0.8FHR05H.506008/SnT RSC

0.8FHR05H.506008/SnTRSC

Buy Now
Rectangular Connectors - 5177985-2 - 1129058-5177985-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5177985-2
1129058-5177985-2
Rectangular Connectors - 5177985-2 1129058-5177985-2
Manufacturer: Tyco Electronics Win Source Part Number: 1129058-5177985-2 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Tyco Electronics
Win Source Part Number: 1129058-5177985-2
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Rectangular Connectors - 5177985-2 - 763924-5177985-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5177985-2
763924-5177985-2
Rectangular Connectors - 5177985-2 763924-5177985-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763924-5177985-2 Series: Free Height (FH) Packaging: Reel package Number of Positions: 60 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm Mounting: SMD Family Name: 5177985 Categories: Connectors, Interconnects Introduction Date: August 24, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763924-5177985-2
Series: Free Height (FH)
Packaging: Reel package
Number of Positions: 60
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm
Mounting: SMD
Family Name: 5177985
Categories: Connectors, Interconnects
Introduction Date: August 24, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5177985-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177985-2
Board to Board & Mezzanine Connectors 5177985-2
0.8FH,R05H.5,060,08/ Sn,TR,SC

0.8FH,R05H.5,060,08/Sn,TR,SC

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177985-2
Board to Board & Mezzanine Connectors 5177985-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Connector, Stacking, Rcpt, 60Pos, 2Row; Product Range Amp - Te Connectivity - 38AC3203 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 60Pos, 2Row; Product Range Amp - Te Connectivity
38AC3203
Connector, Stacking, Rcpt, 60Pos, 2Row; Product Range Amp - Te Connectivity 38AC3203
CONNECTOR, STACKING, RCPT, 60POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 60POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site
Connector, Stacking, Rcpt, 60Pos, 2Row; Product Range Amp - Te Connectivity - 29AH8845 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 60Pos, 2Row; Product Range Amp - Te Connectivity
29AH8845
Connector, Stacking, Rcpt, 60Pos, 2Row; Product Range Amp - Te Connectivity 29AH8845
CONNECTOR, STACKING, RCPT, 60POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 60POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5177985-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5177985-2
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Win Source Electronics Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-5177985-2 17-5177985-2DKR-ND 5177985-2 1129058-5177985-2 763924-5177985-2 5177985-2 38AC3203 5177985-2
Product Name SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors Miscellaneous Rectangular Connectors - 5177985-2 Rectangular Connectors - 5177985-2 Board to Board & Mezzanine Connectors Connector, Stacking, Rcpt, 60Pos, 2Row; Product Range Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination SMD/SMT Surface Mount
Category Board to Board Connector
Connector Type Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data