TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5179029-8

Description
160 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote
Description
160 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Stacking, Plug, 160Pos, 2Row (part number 19R1465) is designed for parallel board-to-board applications, featuring a fine pitch of 0.8mm. It supports high-density packaging, allowing for significant space savings compared to conventional connectors. The connector is available in various stacking heights ranging from 5mm to 16mm, with increments of 1mm. It utilizes bellows-type spring contacts that enhance reliability during mating and unmating processes. The product is RoHS compliant and suitable for surface mount applications. It is recognized under the Component Program of Underwriters Laboratories Inc., ensuring adherence to safety standards. This connector is ideal for applications requiring compact and efficient interconnections, such as in notebook PCs and other electronic devices.

Datasheet Summary
Powered by GS/AI

The Connector, Stacking, Plug, 160Pos, 2Row (part number 19R1465) is designed for parallel board-to-board applications, featuring a fine pitch of 0.8mm. It supports high-density packaging, allowing for significant space savings compared to conventional connectors. The connector is available in various stacking heights ranging from 5mm to 16mm, with increments of 1mm. It utilizes bellows-type spring contacts that enhance reliability during mating and unmating processes. The product is RoHS compliant and suitable for surface mount applications. It is recognized under the Component Program of Underwriters Laboratories Inc., ensuring adherence to safety standards. This connector is ideal for applications requiring compact and efficient interconnections, such as in notebook PCs and other electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A99224-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99224-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99224-ND
160 Position Connector Plug, Center Strip Contacts Surface Mount Gold

160 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5179029-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179029-8
Board to Board & Mezzanine Connectors 5179029-8
0.8FH,P06H.5,160,08/ Sn,TU

0.8FH,P06H.5,160,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179029-8
Board to Board & Mezzanine Connectors 5179029-8
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Number of Positions: 5 Mounting Type: Fixed Features: dsPIC series Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 48-UQFN (6x6) Contact Finish Thickness: 100μin (2.54μm) Mated Stacking Heights: 3.5mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Number of Positions: 5
Mounting Type: Fixed
Features: dsPIC series Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 48-UQFN (6x6)
Contact Finish Thickness: 100μin (2.54μm)
Mated Stacking Heights: 3.5mm

Buy Now Datasheet
Singapore, Singapore
100V Electronic Connector
316-5179029-8
100V Electronic Connector 316-5179029-8
160 Pos 0.8mm Pitch SMT Header, 2 Rows, 100V Product overview: 5179029-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179029-8 can be used for catalog matching and distributor lookup.

160 Pos 0.8mm Pitch SMT Header, 2 Rows, 100V Product overview: 5179029-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179029-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Stacking, Plug, 160Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity - 19R1465 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Plug, 160Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity
19R1465
Connector, Stacking, Plug, 160Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity 19R1465
CONNECTOR, STACKING, PLUG, 160POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts ; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:Free Height SeriesRoHS Compliant: Yes

CONNECTOR, STACKING, PLUG, 160POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:Free Height SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5179029-8
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5179029-8
CONN PLUG 160POS SMD GOLD

CONN PLUG 160POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99224-ND 5179029-8 316-5179029-8 19R1465 5179029-8
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Connectors,Interconnects 100V Electronic Connector Connector, Stacking, Plug, 160Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Plug, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting Surface Mount Fixed Surface Mount
Contact Pitch 0.7874 mm (0.0310 inch)
Unlock Full Specs
to access all available technical data