TE Connectivity Rectangular Connectors - 5176378-1 5176378-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 907181-5176378-1 Series: Free Height (FH) Features: 40 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold Package: Bulk Mounting: Through Hole Family Name: 5176378 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1560 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 5176378-1-ND, 2266-5176378-1, A113805, -5176378-1-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 907181-5176378-1 Series: Free Height (FH) Features: 40 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold Package: Bulk Mounting: Through Hole Family Name: 5176378 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1560 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 5176378-1-ND, 2266-5176378-1, A113805, -5176378-1-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5176378-1 - 907181-5176378-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5176378-1
907181-5176378-1
Rectangular Connectors - 5176378-1 907181-5176378-1
Manufacturer: TE Connectivity Win Source Part Number: 907181-5176378-1 Series: Free Height (FH) Features: 40 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold Package: Bulk Mounting: Through Hole Family Name: 5176378 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1560 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 5176378-1-ND, 2266-5176378-1, A113805, -5176378-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 907181-5176378-1
Series: Free Height (FH)
Features: 40 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold
Package: Bulk
Mounting: Through Hole
Family Name: 5176378
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1560
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 5176378-1-ND, 2266-5176378-1, A113805, -5176378-1-SI

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A113805-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A113805-ND
Arrays, Edge Type, Mezzanine (Board to Board) A113805-ND
40 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold

40 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5176378-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5176378-1
Board to Board & Mezzanine Connectors 5176378-1
REC ASS Y(V) 40P 1.27FHBB

REC ASS Y(V) 40P 1.27FHBB

Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
438-5176378-1
Through-Hole Electronic Connector 438-5176378-1
40 Pos 1.27mm Pitch FH Female Through Hole Connector Product overview: 5176378-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5176378-1 can be used for catalog matching and distributor lookup.

40 Pos 1.27mm Pitch FH Female Through Hole Connector Product overview: 5176378-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5176378-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5176378-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5176378-1
CONN RCPT 40POS VERT GOLD

CONN RCPT 40POS VERT GOLD

Supplier's Site
Rec Ass'y(V) 40P 1.27Fhbb Amp - Te Connectivity - 19R1413 - Newark, An Avnet Company
Chicago, IL, United States
Rec Ass'y(V) 40P 1.27Fhbb Amp - Te Connectivity
19R1413
Rec Ass'y(V) 40P 1.27Fhbb Amp - Te Connectivity 19R1413
REC ASS'Y(V) 40P 1.27FHBB

REC ASS'Y(V) 40P 1.27FHBB

Supplier's Site
Rec Ass Y(V) 40P 1.27Fhbb Amp - Te Connectivity - 42AJ4693 - Newark, An Avnet Company
Chicago, IL, United States
Rec Ass Y(V) 40P 1.27Fhbb Amp - Te Connectivity
42AJ4693
Rec Ass Y(V) 40P 1.27Fhbb Amp - Te Connectivity 42AJ4693
REC ASS Y(V) 40P 1.27FHBB

REC ASS Y(V) 40P 1.27FHBB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907181-5176378-1 A113805-ND 5176378-1 438-5176378-1 5176378-1 19R1413
Product Name Rectangular Connectors - 5176378-1 Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Through-Hole Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Rec Ass'y(V) 40P 1.27Fhbb Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Receptacle, Outer Shroud Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Category Board to Board Connector
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data