TE Connectivity 500mA 100V Electronic Connector 5179030-5

Description
0.8mm Pitch 120 Pos Female Header, 500mA, 100V, SMT Product overview: 5179030-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179030-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.8mm Pitch 120 Pos Female Header, 500mA, 100V, SMT Product overview: 5179030-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179030-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500mA 100V Electronic Connector
316-5179030-5
500mA 100V Electronic Connector 316-5179030-5
0.8mm Pitch 120 Pos Female Header, 500mA, 100V, SMT Product overview: 5179030-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179030-5 can be used for catalog matching and distributor lookup.

0.8mm Pitch 120 Pos Female Header, 500mA, 100V, SMT Product overview: 5179030-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179030-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5179030-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179030-5
Board to Board & Mezzanine Connectors 5179030-5
0.8FH,P07H.5,120,08/ Sn,TU

0.8FH,P07H.5,120,08/Sn,TU

Buy Now
Rectangular Connectors - 5179030-5 - 1129064-5179030-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5179030-5
1129064-5179030-5
Rectangular Connectors - 5179030-5 1129064-5179030-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1129064-5179030-5 Packaging: Tube Number of Positions: 120 Pitch: 0.031" (0.80mm) Mounting Style: SMD Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 7mm, 11mm, 15mm, 19mm Height Above Board: 0.260" (6.60mm) Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,700 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1129064-5179030-5
Packaging: Tube
Number of Positions: 120
Pitch: 0.031" (0.80mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 7mm, 11mm, 15mm, 19mm
Height Above Board: 0.260" (6.60mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,700
MSL Level: 1 (Unlimited)

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - 5179030-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
5179030-5-ND
Arrays, Edge Type, Mezzanine (Board to Board) 5179030-5-ND
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5179030-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5179030-5
CONN PLUG 120POS SMD GOLD

CONN PLUG 120POS SMD GOLD

Supplier's Site
Stacking Connector, Plug, 120 Position, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity - 73K1640 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 120 Position, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity
73K1640
Stacking Connector, Plug, 120 Position, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity 73K1640
STACKING CONNECTOR, PLUG, 120 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Brass; Connector Type:Stacking RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 120 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Connector Type:Stacking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-5179030-5 5179030-5 1129064-5179030-5 5179030-5-ND 5179030-5 73K1640
Product Name 500mA 100V Electronic Connector Board to Board & Mezzanine Connectors Rectangular Connectors - 5179030-5 Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 120 Position, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity
Gender Female / Jack
Termination SMD/SMT
Voltage Rating 100 volts
Current Rating 0.5 amps
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data