Board-to-Board Header, 98 Pos, 2.54mm Pitch, 3A, Gold/Tin Product overview: 5176139-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5176139-3 can be used for catalog matching and distributor lookup.
"98 Position Female Connector Special 18/31 Dual Combo Gold 0.100"" (2.54mm) Black"
CONN SEC II 49 POS 100C/L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 303-5176139-3 | A113799-ND | 5176139-3 | 19R1364 |
| Product Name | 3A Electronic Connector | Edgeboard Connectors | Card Edge Connectors | Conn Sec Ii 49 Pos 100C/l Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | ||
| Termination | Solder | |||
| Mounting | Through Hole |