TE Connectivity DIN Connectors 5212034-1

Description
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin over Nickel Shield Plating Thickness : 2.54 MICM  [100 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 21.84 MM  [.86 INCH ] PCB Thickness (Recommended) (MM) : 2.36 Product Length : 20.07 MM  [.79 INCH ] Product Width : 15.75 MM  [.62 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : CSA LR3507, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Self-Tapping Screw Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Panel, Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin over Nickel Shield Plating Thickness : 2.54 MICM  [100 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 21.84 MM  [.86 INCH ] PCB Thickness (Recommended) (MM) : 2.36 Product Length : 20.07 MM  [.79 INCH ] Product Width : 15.75 MM  [.62 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : CSA LR3507, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Self-Tapping Screw Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Panel, Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5212034-1 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
5212034-1
DIN Connectors 5212034-1
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin over Nickel Shield Plating Thickness : 2.54 MICM  [100 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 21.84 MM  [.86 INCH ] PCB Thickness (Recommended) (MM) : 2.36 Product Length : 20.07 MM  [.79 INCH ] Product Width : 15.75 MM  [.62 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : CSA LR3507, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Self-Tapping Screw Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Panel, Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Brass
  • Shield Plating Material : Tin over Nickel
  • Shield Plating Thickness : 2.54 MICM  [100 MICIN ]
  • Shield Underplate Material : Nickel
  • Shield Underplate Thickness : 1.27 MICM  [50 MICIN ]

Configuration Features


  • Connector Contact Load Condition : Selectively Loaded
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Shape & Form : Tuning Fork
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 21.84 MM  [.86 INCH ]
  • PCB Thickness (Recommended) (MM) : 2.36
  • Product Length : 20.07 MM  [.79 INCH ]
  • Product Width : 15.75 MM  [.62 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.49 MM  [.1 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Approved Standards Products : CSA LR3507, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Solder Tail Layout
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Self-Tapping Screw

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Circular DIN Connector Type : Circular DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Panel, Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Power Connectors - 5212034-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5212034-1
Power Connectors 5212034-1
8 CIRC DIN RCPT GRND SHLD

8 CIRC DIN RCPT GRND SHLD

Buy Now
Circular Connector Assemblies - A115340-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A115340-ND
Circular Connector Assemblies A115340-ND
8 Position Circular Connector Receptacle, Female Sockets Solder

8 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Connector, Din, Jack, 8 Position; No. Of Contacts Amp - Te Connectivity - 42K7095 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 8 Position; No. Of Contacts Amp - Te Connectivity
42K7095
Connector, Din, Jack, 8 Position; No. Of Contacts Amp - Te Connectivity 42K7095
CONNECTOR, DIN, JACK, 8 POSITION; No. of Contacts:8Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Tin over Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 8 POSITION; No. of Contacts:8Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Tin over Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Assemblies - 5212034-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
5212034-1
Circular Connector Assemblies 5212034-1
CONN RCPT FMALE DIN 8POS SOLDER

CONN RCPT FMALE DIN 8POS SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5212034-1 5212034-1 A115340-ND 42K7095 5212034-1
Product Name DIN Connectors Power Connectors Circular Connector Assemblies Connector, Din, Jack, 8 Position; No. Of Contacts Amp - Te Connectivity Circular Connector Assemblies
Connector Type DIN Connector; Wire to Board Connector Receptacle, Female Sockets Circular / Cylindrical Connectors
Termination Through Hole - Solder Solder
Mounting Panel Mount Through Hole, Right Angle Panel Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data