STEP-Z RCPT 05MM 200P LF ST
200 Signal (100 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold
STEP-Z RCPT 05MM 200P LF ST
CONN DIFF ARRAY RCPT 200POS SMD
CONN DIFF ARRAY RCPT 200POS SMD
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-1761615-5 | A99347-ND | 36AC5419 | 792-5-1761615-5 | 5-1761615-5 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Step-Z Rcpt 05Mm 200P Lf St Amp - Te Connectivity | CONN DIFF ARRAY RCPT 200POS SMD | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Differential Pair Array, Female | Rectangular Connectors, Heavy Duty | ||
| Category | Board to Board Connector | ||||
| Mounting | Surface Mount | Surface Mount | |||
| Contact Pitch | 1.3 mm (0.0510 inch) |