Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
7 Position Circular Connector Receptacle, Female Sockets Solder
CONNECTOR, DIN, JACK, 7POS; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:Circular DIN Series; Body Material:Nylon RoHS Compliant: Yes
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5212046-1 | A115341-ND | 5212046-1 | 87K6912 |
| Product Name | DIN Connectors | Circular Connector Assemblies | Power Connectors | Connector, Din, Jack, 7Pos; No. Of Contacts Amp - Te Connectivity |
| Connector Type | DIN Connector; Wire to Board Connector | Receptacle, Female Sockets | ||
| Termination | Through Hole - Solder | |||
| Mounting | Board Mount | Through Hole, Right Angle | PCB Mount | |
| Voltage Rating | 250 volts | 250 volts |