TE Connectivity Board to Board & Mezzanine Connectors 5177984-5

Description
0.8FH,P05H.5,120,08/ Sn,TU
Request a Quote Datasheet
Description
0.8FH,P05H.5,120,08/ Sn,TU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5177984-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177984-5
Board to Board & Mezzanine Connectors 5177984-5
0.8FH,P05H.5,120,08/ Sn,TU

0.8FH,P05H.5,120,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177984-5
Board to Board & Mezzanine Connectors 5177984-5
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - 5177984-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
5177984-5-ND
Arrays, Edge Type, Mezzanine (Board to Board) 5177984-5-ND
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
500mA Electronic Connector
316-5177984-5
500mA Electronic Connector 316-5177984-5
120 Pos 0.8mm Pitch SMT Header, 2 Row, 500mA, Gold Product overview: 5177984-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177984-5 can be used for catalog matching and distributor lookup.

120 Pos 0.8mm Pitch SMT Header, 2 Row, 500mA, Gold Product overview: 5177984-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177984-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5177984-5 - 1129055-5177984-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5177984-5
1129055-5177984-5
Rectangular Connectors - 5177984-5 1129055-5177984-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1129055-5177984-5 Packaging: Tube Number of Positions: 120 Pitch: 0.031" (0.80mm) Mounting Style: SMD Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 5mm, 9mm, 13mm, 17mm Height Above Board: 0.181" (4.60mm) Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 9 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1129055-5177984-5
Packaging: Tube
Number of Positions: 120
Pitch: 0.031" (0.80mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 5mm, 9mm, 13mm, 17mm
Height Above Board: 0.181" (4.60mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)

Buy Now
Mezzanine Conn, Header, 120Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity - 93K4208 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 120Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity
93K4208
Mezzanine Conn, Header, 120Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity 93K4208
MEZZANINE CONN, HEADER, 120POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:Fine Stack Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 120POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:Fine Stack Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5177984-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5177984-5
CONN PLUG 120POS SMD GOLD

CONN PLUG 120POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5177984-5 5177984-5-ND 316-5177984-5 1129055-5177984-5 93K4208 5177984-5
Product Name Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) 500mA Electronic Connector Rectangular Connectors - 5177984-5 Mezzanine Conn, Header, 120Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Mounting Surface Mount SMD Surface Mount
Contact Pitch 0.7874 mm (0.0310 inch)
Unlock Full Specs
to access all available technical data