Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Coaxial Connectors (RF) -Coaxial Connector (RF) Assemblies
Series: ZDC, Greenpar
Package: Bulk
Product Status: Obsolete
Connector Style: SMA
Connector Type: Jack, Female Socket
Contact Termination: Solder
Shield Termination: Solder
Impedance: 50 Ohms
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors R/A PCB Skt
CONN SMA JACK R/A 50 OHM PCB
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | A97593-ND | 5-1814400-1 | 5-1814400-1 | |
| Product Name | Connectors, Interconnects -Coaxial Connectors (RF) -Coaxial Connector (RF) Assemblies | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies |
| Termination | Solder | |||
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMA; Jack, Female Socket | SMA | ||
| Mounting | Through Hole, Right Angle | PCB Mount | Through Hole, Right Angle |