0.8mm Pitch 2R 40Pos Signal Header, SM, Gold/Tin Plating Product overview: 5177986-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177986-1 can be used for catalog matching and distributor lookup.
0.8FH,P05H.5,040,08/
Board to Board & Mezzanine Connectors
Manufacturer: TE Connectivity
Win Source Part Number: 856390-5177986-1
Series: Free Height (FH)
Features: Position Connector
Package: Reel - TR
Family Name: 5177986
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A33838CT, A33838TR, -5177986-1-CSI, -5177986-1-SI, 2266-5177986-1, 51779861
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
CONNECTOR, STACKING, PLUG, 40POS, 2ROW; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5177986-1 | 5177986-1 | 856390-5177986-1 | A33838TR-ND | 69AH6363 | 5177986-1 |
| Product Name | Electronic Connector | Board to Board & Mezzanine Connectors | Rectangular Connectors - 5177986-1 | Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Plug, 40Pos, 2Row; Pitch Spacing Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Gender | Male / Plug | |||||
| Termination | SMD/SMT | Surface MountRoHS Compliant: Yes | ||||
| Voltage Rating | 100 volts | |||||
| Current Rating | 0.5 amps | |||||
| Connector Type | Board to Board Connector | Rectangular Connectors, Heavy Duty | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty |