TE Connectivity D-Shaped Connectors 5174683-8

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 96 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Rectangular PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 96 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Rectangular PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5174683-8 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5174683-8
D-Shaped Connectors 5174683-8
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 96 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Rectangular PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 96
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Shape & Form : Rectangular
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Solder Tails

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 48

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Shell Material Configuration : All Plastic

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ]
  • Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A33532-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A33532-ND
D-Sub Connector Assemblies A33532-ND
96 Position D-Type, Board to Board Cap, Male Pins Connector

96 Position D-Type, Board to Board Cap, Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1377491-5174683-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1377491-5174683-8
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1377491-5174683-8
Win Source Part Number: 1377491-5174683-8 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE .050 I Package: Tube Product Status: Active Base Product Number: 5174683 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 1A Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Color: Black Connector Type: Cap, Male Pins Contact Type: Signal Number of Positions: 96 Number of Rows: 2 Termination: Kinked Pin Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 100V Dielectric Material: Thermoplastic Connector Style: D-Type, Board to Board Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row

Win Source Part Number: 1377491-5174683-8
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE .050 I
Package: Tube
Product Status: Active
Base Product Number: 5174683
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 1A
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Color: Black
Connector Type: Cap, Male Pins
Contact Type: Signal
Number of Positions: 96
Number of Rows: 2
Termination: Kinked Pin
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Voltage Rating: 100V
Dielectric Material: Thermoplastic
Connector Style: D-Type, Board to Board
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
439-5174683-8
Through-Hole Electronic Connector 439-5174683-8
96P Signal Header, 0.05" Pitch, Through Hole, Straight, Male Product overview: 5174683-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5174683-8 can be used for catalog matching and distributor lookup.

96P Signal Header, 0.05" Pitch, Through Hole, Straight, Male Product overview: 5174683-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5174683-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5174683-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5174683-8
D-Sub Connectors 5174683-8
AMPLIMITE.050 CAP ASS Y (V) 96P PB-FREE

AMPLIMITE.050 CAP ASS Y (V) 96P PB-FREE

Buy Now
Amplimite.050 Cap Ass'y (V) 96P Pb-Free Amp - Te Connectivity - 19R1325 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite.050 Cap Ass'y (V) 96P Pb-Free Amp - Te Connectivity
19R1325
Amplimite.050 Cap Ass'y (V) 96P Pb-Free Amp - Te Connectivity 19R1325
AMPLIMITE.050 CAP ASS'Y (V) 96P PB-FREE

AMPLIMITE.050 CAP ASS'Y (V) 96P PB-FREE

Supplier's Site
Amplimite.050 Cap Ass Y (V) 96P Pb-Free Amp - Te Connectivity - 76AC8375 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite.050 Cap Ass Y (V) 96P Pb-Free Amp - Te Connectivity
76AC8375
Amplimite.050 Cap Ass Y (V) 96P Pb-Free Amp - Te Connectivity 76AC8375
AMPLIMITE.050 CAP ASS Y (V) 96P PB-FREE

AMPLIMITE.050 CAP ASS Y (V) 96P PB-FREE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5174683-8 A33532-ND 1377491-5174683-8 439-5174683-8 5174683-8 19R1325
Product Name D-Shaped Connectors D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Through-Hole Electronic Connector D-Sub Connectors Amplimite.050 Cap Ass'y (V) 96P Pb-Free Amp - Te Connectivity
Connector Type Wire to Board Connector Cap, Male Pins D-Sub Connector
Termination Through Hole - Solder Kinked Pin Solder
Mounting Board Mount Through Hole Through Hole
Category D-Sub Connector
Unlock Full Specs
to access all available technical data