DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 650 700 750 800 850 900 940 950 960 970 980 990 994 995 996 997 998 999 1000 1001 1002 1003 1004 1005 1006 1010 1020 1030 1040 1050 1060 1100 1150 1200 1250 1300 1350 1500 1569
Product Name Notes
"144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"4 Position FFC Connector Contacts, Top 0.049"" (1.25mm) Through Hole, Right Angle"
"4 Position FFC Connector Contacts, Vertical - 1 Sided 0.049"" (1.25mm) Through Hole"
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
"5 Position FFC Connector Contacts, Top 0.049"" (1.25mm) Through Hole, Right Angle"
"6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
"6 Position FFC Connector Contacts, Top 0.049"" (1.25mm) Through Hole, Right Angle"
"8 Position FFC Connector Contacts, Top 0.049"" (1.25mm) Through Hole, Right Angle"
"8 Position FFC Connector Contacts, Vertical - 1 Sided 0.049"" (1.25mm) Through Hole"
10 Position Spring Piston Connector Surface Mount
10 Position Spring Piston Connector Through Hole
2 Position Spring Piston Connector Surface Mount
2 Position Spring Piston Connector Through Hole
200 Position Connector Array, Female Sockets Surface Mount Gold
200 Position Connector Array, Male Pins Surface Mount Gold
3 Position Spring Piston Connector Surface Mount
3 Position Spring Piston Connector Through Hole
300 Position Connector Array, Male Pins Surface Mount Gold
4 Position Spring Piston Connector Surface Mount
4 Position Spring Piston Connector Through Hole
400 Position Connector Array, Male Pins Surface Mount Gold
52 (4 x 13) Pos PLCC Socket Tin Surface Mount
52 (4 x 13) Pos PLCC Socket Tin Through Hole
6 Position Spring Piston Connector Surface Mount
6 Position Spring Piston Connector Through Hole
8 Position Spring Piston Connector Surface Mount
8 Position Spring Piston Connector Through Hole
84 (4 x 21) Pos PLCC, ZIF (ZIP) Socket Gold Surface Mount
CONN SOCKET PLCC 52POS TIN

<< Prev Next >>