TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5179031-3

Description
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A115337-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115337-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115337-ND
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-5179031-3
SMD Electronic Connector 316-5179031-3
Conn Fine Pitch Connector PL 80 POS 0.8mm Solder ST SMD Box/Tube Product overview: 5179031-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179031-3 can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector PL 80 POS 0.8mm Solder ST SMD Box/Tube Product overview: 5179031-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179031-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5179031-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179031-3
Board to Board & Mezzanine Connectors 5179031-3
0.8FH,P08H.5,080,08/ Sn,TU

0.8FH,P08H.5,080,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179031-3
Board to Board & Mezzanine Connectors 5179031-3
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Rectangular Connectors - 5179031-3 - 907190-5179031-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5179031-3
907190-5179031-3
Rectangular Connectors - 5179031-3 907190-5179031-3
Manufacturer: TE Connectivity Win Source Part Number: 907190-5179031-3 Series: Free Height (FH) Features: 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: 5179031 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -5179031-3-SI, 5179031-3-ND, 2266-5179031-3, A115337, -5179031-3-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 907190-5179031-3
Series: Free Height (FH)
Features: 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: 5179031
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -5179031-3-SI, 5179031-3-ND, 2266-5179031-3, A115337, -5179031-3-CSI

Buy Now Datasheet
CONN PLUG 80POS SMD GOLD - 792-5179031-3 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 80POS SMD GOLD
792-5179031-3
CONN PLUG 80POS SMD GOLD 792-5179031-3
CONN PLUG 80POS SMD GOLD

CONN PLUG 80POS SMD GOLD

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5179031-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5179031-3
CONN PLUG 80POS SMD GOLD

CONN PLUG 80POS SMD GOLD

Supplier's Site
0.8Fh,p08H.5,080,08/sn,tu Amp - Te Connectivity - 76AC8426 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p08H.5,080,08/sn,tu Amp - Te Connectivity
76AC8426
0.8Fh,p08H.5,080,08/sn,tu Amp - Te Connectivity 76AC8426
0.8FH,P08H.5,080,08/ Sn,TU

0.8FH,P08H.5,080,08/Sn,TU

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A115337-ND 316-5179031-3 5179031-3 907190-5179031-3 792-5179031-3 5179031-3 76AC8426
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Board to Board & Mezzanine Connectors Rectangular Connectors - 5179031-3 CONN PLUG 80POS SMD GOLD Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,p08H.5,080,08/sn,tu Amp - Te Connectivity
Category Board to Board Connector
Connector Type Plug, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Contact Pitch 0.7874 mm (0.0310 inch)
Number of Contacts 80 #
Unlock Full Specs
to access all available technical data