0.8FH,P05H.5,080,08/
Manufacturer: TE Connectivity
Win Source Part Number: 856392-5177986-3
Series: Free Height (FH)
Features: Position Connector
Package: Reel - TR
Family Name: 5177986
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.69.4040
Other Part Number: 51779863, A99197TR, A99197CT
0.8mm Free Height
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8FHP05H.508008/SnT
80 Pos 0.8mm Pitch SMT Header, 2 Rows, Straight, Gold/Tin Plating Product overview: 5177986-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177986-3 can be used for catalog matching and distributor lookup.
CONNECTOR, STACKING, PLUG, 80POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:80Contacts;
CONNECTOR, STACKING, PLUG, 80POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:80Contacts;
| Powell Electronics, Inc. | Win Source Electronics | Richardson RFPD | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5177986-3 | 856392-5177986-3 | 5177986-3 | A99197CT-ND | 5177986-3 | 316-5177986-3 | 38AC3206 | 5177986-3 |
| Product Name | Board to Board & Mezzanine Connectors | Rectangular Connectors - 5177986-3 | Card-Edge and Backplane Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors Board to Board, Mezzanine, Board Stacking, PC104 | Electronic Connector | Connector, Stacking, Plug, 80Pos, 2Row; Product Range Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Rectangular Connectors, Heavy Duty | Plug, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | |||
| Category | Card Edge Connector | Board to Board Connector | ||||||
| Gender | Male / Plug | Male / Plug | ||||||
| Termination | Solder | SMD/SMT | Surface Mount |