"Connector Header Through Hole 32 position 0.079"" (2.00mm)"
DYNAMIC 1100D HDR ASSY V 32P X RED TIN
CONN HEADER VERT 32POS 2MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A120720-ND | 90AJ0236 | 5-1871056-6 |
| Product Name | Headers, Male Pins | Dynamic 1100D Hdr Assy V 32P X Red Tin Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 125 volts | 125 volts | |
| Current Rating | 3.0 amps | 3.0 amps |