0.8FH,R05H.5,080,08/
Board to Board & Mezzanine Connectors
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
80 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5177985-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177985-3 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1129059-5177985-3
Packaging: Cut Tape (CT)
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
STACKING CONNECTOR, RECEPTACLE, 80 POSITION, 0.8MM; Product Range:FSI Series; No. of Contacts:80Contacts;
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5177985-3 | A99191TR-ND | 316-5177985-3 | 1129059-5177985-3 | 42K7050 | 5177985-3 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Hard To Find - 5177985-3 | Stacking Connector, Receptacle, 80 Position, 0.8Mm; Product Range Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |||
| Category | Board to Board Connector | |||||
| Mounting | Surface Mount | SMD |