Shenzhen Shengyu Electronics Technology Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CNVRTR 0.7-3.6V 0.7-3.6V | |
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 25W | |
| DC DC CONVERTER +/-12V 30W | |
| DC DC CONVERTER +/-12V 72W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 25W | |
| DC DC CONVERTER +/-15V 66W | |
| DC DC CONVERTER +/-5V 10W | |
| DC DC CONVERTER +/-5V 30W | |
| DC DC CONVERTER +/-5V 65W | |
| DC DC CONVERTER +/-5V 85W | |
| DC DC CONVERTER -15 TO -3.3V | |
| DC DC CONVERTER -15 TO -3V | |
| DC DC CONVERTER 0.55-1.8V 10.8W | |
| DC DC CONVERTER 0.55-1.8V 18W | |
| DC DC CONVERTER 0.55-1.8V 27W | |
| DC DC CONVERTER 0.55-1.8V | |
| DC DC CONVERTER 0.69-2V | |
| DC DC CONVERTER 0.69-3.6V | |
| DC DC CONVERTER 0.69-5.5V | |
| DC DC CONVERTER 0.7-2V | |
| DC DC CONVERTER 0.7-3.6V 3.6V | |
| DC DC CONVERTER 0.7-3.6V 36W | |
| DC DC CONVERTER 0.7-3.6V | |
| DC DC CONVERTER 0.8-1.8V 10A | |
| DC DC CONVERTER 0.8-1.8V 18A | |
| DC DC CONVERTER 0.8-1.8V 18W | |
| DC DC CONVERTER 0.8-1.8V 22W | |
| DC DC CONVERTER 0.8-1.8V 26A | |
| DC DC CONVERTER 0.8-1.8V 32W | |
| DC DC CONVERTER 0.8-1.8V 47W | |
| DC DC CONVERTER 0.8-1.8V 55W | |
| DC DC CONVERTER 0.8-1.8V 6A | |
| DC DC CONVERTER 0.8-1.8V 99W | |
| DC DC CONVERTER 0.8-1.8V | |
| DC DC CONVERTER 0.8-2.5V 10A | |
| DC DC CONVERTER 0.8-2.5V 15A | |
| DC DC CONVERTER 0.8-2.5V 15W | |
| DC DC CONVERTER 0.8-2.5V 22A | |
| DC DC CONVERTER 0.8-2.5V 25W | |
| DC DC CONVERTER 0.8-2.5V 30A | |
| DC DC CONVERTER 0.8-2.5V 38W | |
| DC DC CONVERTER 0.8-2.5V 55W | |
| DC DC CONVERTER 0.8-2.5V 60A | |
| DC DC CONVERTER 0.8-2.5V 6A | |
| DC DC CONVERTER 0.8-2.5V 75W | |
| DC DC CONVERTER 0.8-2.5V | |
| DC DC CONVERTER 0.8-3.6V 108W | |
| DC DC CONVERTER 0.8-3.6V 10A | |
| DC DC CONVERTER 0.8-3.6V 15A | |
| DC DC CONVERTER 0.8-3.6V 21W | |
| DC DC CONVERTER 0.8-3.6V 22A | |
| DC DC CONVERTER 0.8-3.6V 30A | |
| DC DC CONVERTER 0.8-3.6V 36W | |
| DC DC CONVERTER 0.8-3.6V 54W | |
| DC DC CONVERTER 0.8-3.6V 5V 15A | |
| DC DC CONVERTER 0.8-3.6V 6A | |
| DC DC CONVERTER 0.8-3.6V 79W | |
| DC DC CONVERTER 0.8-3.6V | |
| DC DC CONVERTER 0.8-5.5V 275W | |
| DC DC CONVERTER 0.8-5.5V 50A | |
| DC DC CONVERTER 0.8-5.5V | |
| DC DC CONVERTER 0.9-2.5V | |
| DC DC CONVERTER 0.9-3.6V | |
| DC DC CONVERTER 0.9-5.5V | |
| DC DC CONVERTER 1.2-5.5V 10A | |
| DC DC CONVERTER 1.2-5.5V 12A | |
| DC DC CONVERTER 1.2-5.5V 143W | |
| DC DC CONVERTER 1.2-5.5V 18A | |
| DC DC CONVERTER 1.2-5.5V 26A | |
| DC DC CONVERTER 1.2-5.5V 55W | |
| DC DC CONVERTER 1.2-5.5V 66W | |
| DC DC CONVERTER 1.2-5.5V 6A | |
| DC DC CONVERTER 1.2-5.5V 99W | |
| DC DC CONVERTER 1.2-5.5V | |
| DC DC CONVERTER 1.7-4V 30A | |
| DC DC CONVERTER 1.8-3.6V 30W | |
| DC DC CONVERTER 1.8-3.6V 72W | |
| DC DC CONVERTER 1.8-3.6V 90W | |
| DC DC CONVERTER 11.85-22V | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 25W | |
| DC DC CONVERTER 2.5-12.6V | |
| DC DC CONVERTER 2.5V 50W | |
| DC DC CONVERTER 3-5.25V | |
| DC DC CONVERTER 3.3V +/-12V 15W | |
| DC DC CONVERTER 3.3V 1.2V 28W | |
| DC DC CONVERTER 3.3V 1.2V 32W | |
| DC DC CONVERTER 3.3V 1.2V 45W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 66W | |
| DC DC CONVERTER 3.6-5.5V 30W | |
| DC DC CONVERTER 5-15V 12W | |
| DC DC CONVERTER 5-15V | |
| DC DC CONVERTER 5V +/-12V 15W | |
| DC DC CONVERTER 5V +/-15V 15W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 75W | |
| DC DC CONVERTER 9-13.2V 30W | |
| DC DC CONVERTER | |
| PROTOTYPE | |
| PTH12000L 0.8 TO 1.8 V 6-A, 12-V |
| << Prev | Next >> |