Texas Instruments High-Performance Analog DC DC Converters PTMA402050N2AS

Description
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20493-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20493-ND
DC DC Converters 296-20493-ND
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input

Buy Now Datasheet
CONV DC-DC 5V 2A NEG SMD Isolated 1 36V 75V 5V - - 2A 10W 1.5kV (1500V) With UVLO Surface Mount 6-DIP SMD Module - PTMA402050N2AS - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC-DC 5V 2A NEG SMD Isolated 1 36V 75V 5V - - 2A 10W 1.5kV (1500V) With UVLO Surface Mount 6-DIP SMD Module
PTMA402050N2AS
CONV DC-DC 5V 2A NEG SMD Isolated 1 36V 75V 5V - - 2A 10W 1.5kV (1500V) With UVLO Surface Mount 6-DIP SMD Module PTMA402050N2AS
CONV DC-DC 5V 2A NEG SMD Isolated 1 36V 75V 5V - - 2A 10W 1.5kV (1500V) With UVLO Surface Mount 6-DIP SMD Module 1.10"" L x 0.96"" W x 0.36"" H (27.9mm x 24.4mm x 9.1mm) Tray -40¦C ~ 85¦C 0.85

CONV DC-DC 5V 2A NEG SMD Isolated 1 36V 75V 5V - - 2A 10W 1.5kV (1500V) With UVLO Surface Mount 6-DIP SMD Module 1.10"" L x 0.96"" W x 0.36"" H (27.9mm x 24.4mm x 9.1mm) Tray -40¦C ~ 85¦C 0.85

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
145301-PTMA402050N2AS
Power Supplies - Board Mount 145301-PTMA402050N2AS
Manufacturer: Texas Instruments Win Source Part Number: 145301-PTMA402050N2A S Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTMA40xx Packaging: Tray Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-SMD Module Size / Dimension: 1.10" L x 0.96" W x 0.36" H (27.9mm x 24.4mm x 9.1mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 10W Efficiency: 85% Power (Watts) - Max: 10W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145301-PTMA402050N2AS
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTMA40xx
Packaging: Tray
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OVP, UVLO
Package: 6-SMD Module
Size / Dimension: 1.10" L x 0.96" W x 0.36" H (27.9mm x 24.4mm x 9.1mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 10W
Efficiency: 85%
Power (Watts) - Max: 10W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTMA402050N2AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTMA402050N2AS
Power Supplies - Board Mount - DC DC Converters PTMA402050N2AS
DC DC CONVERTER 5V 10W

DC DC CONVERTER 5V 10W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20493-ND PTMA402050N2AS 145301-PTMA402050N2AS PTMA402050N2AS
Product Name DC DC Converters CONV DC-DC 5V 2A NEG SMD Isolated 1 36V 75V 5V - - 2A 10W 1.5kV (1500V) With UVLO Surface Mount 6-DIP SMD Module Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 36.0 to 75.0 volts 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details