Shenzhen Shengyu Electronics Technology Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 30 40 49
Product Name Notes
20 W (85-265 VAC)
25 W (85-265 VAC)
36 W (85-265 VAC)
45 W (85-265 VAC)
55 W (85-265 VAC)
85 W (85-265 VAC)
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-24V 2W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER 0.6-3.63V
DC DC CONVERTER 0.7-5.5V 17W
DC DC CONVERTER 0.7-5.5V 33W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 250MW
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 300W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 12V 78W
DC DC CONVERTER 15V -9V 1W
DC DC CONVERTER 15V -9V 2W
DC DC CONVERTER 15V 101W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 250MW
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 68W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 18V 68W
DC DC CONVERTER 2.5V 100W
DC DC CONVERTER 2.5V 150W
DC DC CONVERTER 2.5V 25W
DC DC CONVERTER 2.5V 50W
DC DC CONVERTER 2.5V 75W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 250MW
DC DC CONVERTER 24V 2W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 28V 75W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 231W
DC DC CONVERTER 3.3V 250MW
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 66W
DC DC CONVERTER 3.3V 825MW
DC DC CONVERTER 3.3V 99W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 250MW
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 300W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 990MW
DC DC CONVERTER
DC-DC ISOLATED 1 W 11.4~12.6V
DC-DC ISOLATED 1 W 14.25~15.75V
DC-DC ISOLATED 1 W 4.75~5.25V
IC OFFLINE SW FLBACK INSOP-24D
IC OFFLINE SW HALF-BRDG 16DSO
IC OFFLINE SW MULT TOP 16ESOP
IC OFFLINE SW MULT TOP 24INSOP
IC OFFLINE SWITCH 16SOIC
IC OFFLINE SWITCH FLYBACK 12DSOP
IC OFFLINE SWITCH FLYBACK 16ESOP
IC OFFLINE SWITCH FLYBACK 8DSO
IC OFFLINE SWITCH SR 900V 16ESOP
IC OFFLN CTRLR QUASI-RESON DSO8
ISOLATED MODULE DC DC CONVERTER

<< Prev Next >>