Texas Instruments Power Supplies Board Mount DCDC Converters - PTH04T220WAST PTH04T220WAST

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240576-PTH04T220WAS T Series: PTH04T220W Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.95" L x 0.75" W x 0.36" H (24.1mm x 19.1mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 3.6 V Efficiency: 94% Family Name: PTH04T220 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 2.2V Voltage Input MAX: 5.5V Current - Output (Maximum): 16A Alternative Parts (Cross-Reference): SRDB-12B1AHG; SRDB-12B1AHR; SMT15C-05SADJ; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240576-PTH04T220WAS T Series: PTH04T220W Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.95" L x 0.75" W x 0.36" H (24.1mm x 19.1mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 3.6 V Efficiency: 94% Family Name: PTH04T220 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 2.2V Voltage Input MAX: 5.5V Current - Output (Maximum): 16A Alternative Parts (Cross-Reference): SRDB-12B1AHG; SRDB-12B1AHR; SMT15C-05SADJ; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH04T220WAST
1240576-PTH04T220WAST
Power Supplies Board Mount DCDC Converters - PTH04T220WAST 1240576-PTH04T220WAST
Manufacturer: Texas Instruments Win Source Part Number: 1240576-PTH04T220WAS T Series: PTH04T220W Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.95" L x 0.75" W x 0.36" H (24.1mm x 19.1mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 3.6 V Efficiency: 94% Family Name: PTH04T220 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 2.2V Voltage Input MAX: 5.5V Current - Output (Maximum): 16A Alternative Parts (Cross-Reference): SRDB-12B1AHG; SRDB-12B1AHR; SMT15C-05SADJ; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240576-PTH04T220WAST
Series: PTH04T220W
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 11-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.95" L x 0.75" W x 0.36" H (24.1mm x 19.1mm x 9.1mm)
Number of Outputs: 1
Voltage - Output 1: 0.69 ~ 3.6 V
Efficiency: 94%
Family Name: PTH04T220
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 2.2V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 16A
Alternative Parts (Cross-Reference): SRDB-12B1AHG; SRDB-12B1AHR; SMT15C-05SADJ;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH04T220WAST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04T220WAST
Power Supplies - Board Mount - DC DC Converters PTH04T220WAST
DC DC CONVERTER 0.69-3.6V

DC DC CONVERTER 0.69-3.6V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1240576-PTH04T220WAST PTH04T220WAST
Product Name Power Supplies Board Mount DCDC Converters - PTH04T220WAST Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details