Texas Instruments High-Performance Analog Power Supplies - Board Mount PTH05010WAD

Description
Manufacturer: Texas Instruments Win Source Part Number: 062176-PTH05010WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05010W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: PTH05010W Series Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 95% Power (Watts) - Max: 54W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 062176-PTH05010WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05010W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: PTH05010W Series Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 95% Power (Watts) - Max: 54W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
062176-PTH05010WAD
Power Supplies - Board Mount 062176-PTH05010WAD
Manufacturer: Texas Instruments Win Source Part Number: 062176-PTH05010WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05010W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: PTH05010W Series Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 95% Power (Watts) - Max: 54W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062176-PTH05010WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05010W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: PTH05010W Series
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 95%
Power (Watts) - Max: 54W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Converters - 296-41529-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-41529-ND
DC DC Converters 296-41529-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 15A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 15A 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH05010WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05010WAD
Power Supplies - Board Mount - DC DC Converters PTH05010WAD
DC DC CONVERTER 0.8-3.6V 5V 15A

DC DC CONVERTER 0.8-3.6V 5V 15A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 062176-PTH05010WAD 296-41529-ND PTH05010WAD
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps 15 amps
DC Output Power 54 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details