Texas Instruments High-Performance Analog DC DC Converters PTD08A015WAD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 15A 4.75V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 15A 4.75V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-25492-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-25492-ND
DC DC Converters 296-25492-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 15A 4.75V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 15A 4.75V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTD08A015WAD
1240500-PTD08A015WAD
Power Supplies Board Mount DCDC Converters - PTD08A015WAD 1240500-PTD08A015WAD
Manufacturer: Texas Instruments Win Source Part Number: 1240500-PTD08A015WAD Series: Powertrain Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 12-DIP Module Applications: ITE (Commercial) Size: 0.75" L x 0.62" W x 0.32" H (19.1mm x 15.7mm x 8.1mm) Number of Outputs: 1 Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 96% Family Name: PTD08A015WAD Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.75V Voltage Input MAX: 14V Current - Output (Maximum): 15A Alternative Parts (Cross-Reference): VCN60BADJTU-1C; VCN70BADJTU-1C; Introduction Date: October 01, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240500-PTD08A015WAD
Series: Powertrain
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 12-DIP Module
Applications: ITE (Commercial)
Size: 0.75" L x 0.62" W x 0.32" H (19.1mm x 15.7mm x 8.1mm)
Number of Outputs: 1
Voltage - Output 1: 0.7 ~ 3.6 V
Efficiency: 96%
Family Name: PTD08A015WAD
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.75V
Voltage Input MAX: 14V
Current - Output (Maximum): 15A
Alternative Parts (Cross-Reference): VCN60BADJTU-1C; VCN70BADJTU-1C;
Introduction Date: October 01, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTD08A015WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTD08A015WAD
Power Supplies - Board Mount - DC DC Converters PTD08A015WAD
DC DC CONVERTER 0.7-3.6V

DC DC CONVERTER 0.7-3.6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-25492-ND 1240500-PTD08A015WAD PTD08A015WAD
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTD08A015WAD Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227861 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details