Texas Instruments High-Performance Analog DC DC Converters PTH04T241WAD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 10A 2.2V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 10A 2.2V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-21704-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-21704-ND
DC DC Converters 296-21704-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 10A 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 10A 2.2V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
081182-PTH04T241WAD
Power Supplies - Board Mount 081182-PTH04T241WAD
Manufacturer: Texas Instruments Win Source Part Number: 081182-PTH04T241WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH04T241W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 11-DIP Module Size / Dimension: 0.87" L x 0.62" W x 0.33" H (22.1mm x 15.7mm x 8.4mm) Applications: ITE (Commercial) Standard Package: 49 Catalog: PTH04T241W Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 2.2V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.69 ~ 3.6 V Efficiency: 94% Power (Watts) - Max: 36W Family Name: PTH04T241W Alternative Parts (Cross-Reference): SRAH-08B1A0; SIS07VE; PTH05060WADT; SIS03XE; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081182-PTH04T241WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH04T241W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 11-DIP Module
Size / Dimension: 0.87" L x 0.62" W x 0.33" H (22.1mm x 15.7mm x 8.4mm)
Applications: ITE (Commercial)
Standard Package: 49
Catalog: PTH04T241W
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 2.2V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.69 ~ 3.6 V
Efficiency: 94%
Power (Watts) - Max: 36W
Family Name: PTH04T241W
Alternative Parts (Cross-Reference): SRAH-08B1A0; SIS07VE; PTH05060WADT; SIS03XE;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
MODULE PIP 10A 2.2/5.5V 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 10A 36W - - - PTH04T241WAD - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 10A 2.2/5.5V 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 10A 36W - -
PTH04T241WAD
MODULE PIP 10A 2.2/5.5V 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 10A 36W - - PTH04T241WAD
MODULE PIP 10A 2.2/5.5V 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 10A 36W - - Through Hole 11-DIP Module 0.87"" L x 0.62"" W x 0.33"" H (22.1mm x 15.7mm x 8.4mm) Tray -40¦C ~ 85¦C 0.94

MODULE PIP 10A 2.2/5.5V 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 10A 36W - - Through Hole 11-DIP Module 0.87"" L x 0.62"" W x 0.33"" H (22.1mm x 15.7mm x 8.4mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH04T241WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04T241WAD
Power Supplies - Board Mount - DC DC Converters PTH04T241WAD
DC DC CONVERTER 0.69-3.6V

DC DC CONVERTER 0.69-3.6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-21704-ND 081182-PTH04T241WAD PTH04T241WAD PTH04T241WAD
Product Name DC DC Converters Power Supplies - Board Mount MODULE PIP 10A 2.2/5.5V 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 10A 36W - - Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1kVA, IP66-Rated, Rugged, Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details