Texas Instruments High-Performance Analog DC DC Converters PTH04T231WAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 6A 2.2V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 6A 2.2V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-21792-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-21792-ND
DC DC Converters 296-21792-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 6A 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 6A 2.2V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH04T231WAZ
1240580-PTH04T231WAZ
Power Supplies Board Mount DCDC Converters - PTH04T231WAZ 1240580-PTH04T231WAZ
Manufacturer: Texas Instruments Win Source Part Number: 1240580-PTH04T231WAZ Series: PTH04T231W Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 3.6 V Efficiency: 94% Family Name: PTH04T231W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 2.2V Voltage Input MAX: 5.5V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): NH020G5; SIL06C-05SADJ-VP4; YNS05S10-0; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240580-PTH04T231WAZ
Series: PTH04T231W
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm)
Number of Outputs: 1
Voltage - Output 1: 0.69 ~ 3.6 V
Efficiency: 94%
Family Name: PTH04T231W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 2.2V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): NH020G5; SIL06C-05SADJ-VP4; YNS05S10-0;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MODULE PIP 6A 2.2V/5.5V 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 6A 21W - - Surface Mount 10-DIP SMD Module - PTH04T231WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 6A 2.2V/5.5V 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 6A 21W - - Surface Mount 10-DIP SMD Module
PTH04T231WAZ
MODULE PIP 6A 2.2V/5.5V 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 6A 21W - - Surface Mount 10-DIP SMD Module PTH04T231WAZ
MODULE PIP 6A 2.2V/5.5V 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 6A 21W - - Surface Mount 10-DIP SMD Module 0.75"" L x 0.62"" W x 0.36"" H (19.1mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.94

MODULE PIP 6A 2.2V/5.5V 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 6A 21W - - Surface Mount 10-DIP SMD Module 0.75"" L x 0.62"" W x 0.36"" H (19.1mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH04T231WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04T231WAZ
Power Supplies - Board Mount - DC DC Converters PTH04T231WAZ
DC DC CONVERTER 0.69-3.6V

DC DC CONVERTER 0.69-3.6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-21792-ND 1240580-PTH04T231WAZ PTH04T231WAZ PTH04T231WAZ
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTH04T231WAZ MODULE PIP 6A 2.2V/5.5V 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 6A 21W - - Surface Mount 10-DIP SMD Module Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS80-37E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2960 watts
View Details