Texas Instruments High-Performance Analog DC DC Converters PTH05050WAD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 6A 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 6A 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-39150-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-39150-ND
DC DC Converters 296-39150-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 6A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 6A 4.5V - 5.5V Input

Buy Now Datasheet
Ic, Dc/dc 5Vin 6A Adj O/p, 5050; Input Voltage Max Texas Instruments - 64AH7963 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc 5Vin 6A Adj O/p, 5050; Input Voltage Max Texas Instruments
64AH7963
Ic, Dc/dc 5Vin 6A Adj O/p, 5050; Input Voltage Max Texas Instruments 64AH7963
IC, DC/DC 5VIN 6A ADJ O/P, 5050; Input Voltage Max:5V; No. of Outputs:1Outputs; No. of Pins:6Pins; Output Current:6A; Output Voltage Min:800mV; Output Voltage Max:3.6V; Operating Temperature Max:85°C; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

IC, DC/DC 5VIN 6A ADJ O/P, 5050; Input Voltage Max:5V; No. of Outputs:1Outputs; No. of Pins:6Pins; Output Current:6A; Output Voltage Min:800mV; Output Voltage Max:3.6V; Operating Temperature Max:85°C; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH05050WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05050WAD
Power Supplies - Board Mount - DC DC Converters PTH05050WAD
DC DC CONVERTER 0.8-3.6V 6A

DC DC CONVERTER 0.8-3.6V 6A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-39150-ND 64AH7963 PTH05050WAD
Product Name DC DC Converters Ic, Dc/dc 5Vin 6A Adj O/p, 5050; Input Voltage Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) ? to 85 C (? to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 4.5 to 5.5 volts ? to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies - ALS75-3.3 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details