Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PTH08T241WAST PTH08T241WAST

Description
Manufacturer: Texas Instruments Win Source Part Number: 792714-PTH08T241WAST Series: PTH08T241W Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Family Name: PTH08T241 Categories: Power Supplies - Board Mount Dimension: 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm) Input Voltage MIN: 4.5V Voltage Input MAX: 14V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): APXS006A0X4-SRZ; SLIN-06E1A0; SLIN-06E2A0G; SRBA-06E1A0; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 792714-PTH08T241WAST Series: PTH08T241W Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Family Name: PTH08T241 Categories: Power Supplies - Board Mount Dimension: 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm) Input Voltage MIN: 4.5V Voltage Input MAX: 14V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): APXS006A0X4-SRZ; SLIN-06E1A0; SLIN-06E2A0G; SRBA-06E1A0; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH08T241WAST
792714-PTH08T241WAST
Power Supplies Board Mount DCDC Converters - PTH08T241WAST 792714-PTH08T241WAST
Manufacturer: Texas Instruments Win Source Part Number: 792714-PTH08T241WAST Series: PTH08T241W Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Family Name: PTH08T241 Categories: Power Supplies - Board Mount Dimension: 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm) Input Voltage MIN: 4.5V Voltage Input MAX: 14V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): APXS006A0X4-SRZ; SLIN-06E1A0; SLIN-06E2A0G; SRBA-06E1A0; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792714-PTH08T241WAST
Series: PTH08T241W
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 11-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Family Name: PTH08T241
Categories: Power Supplies - Board Mount
Dimension: 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 14V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): APXS006A0X4-SRZ; SLIN-06E1A0; SLIN-06E2A0G; SRBA-06E1A0;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - PTH08T241WAST-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PTH08T241WAST-ND
DC DC Converters PTH08T241WAST-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 10A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 10A 4.5V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH08T241WAST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T241WAST
Power Supplies - Board Mount - DC DC Converters PTH08T241WAST
DC DC CONVERTER 0.69-5.5V

DC DC CONVERTER 0.69-5.5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 792714-PTH08T241WAST PTH08T241WAST-ND PTH08T241WAST
Product Name Power Supplies Board Mount DCDC Converters - PTH08T241WAST DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-ps-10360-120-3u-27649 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - M3H2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details