Texas Instruments High-Performance Analog DC DC Converters PTH12000WAST

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PTH12000WAST-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PTH12000WAST-ND
DC DC Converters PTH12000WAST-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH12000WAST
931071-PTH12000WAST
Power Supplies Board Mount DCDC Converters - PTH12000WAST 931071-PTH12000WAST
Manufacturer: Texas Instruments Win Source Part Number: 931071-PTH12000WAST Series: PTH12000 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V - - 6A 10.8V - 13.2V Input Package: Reel - TR Package: 5-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PTH12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9960

Manufacturer: Texas Instruments
Win Source Part Number: 931071-PTH12000WAST
Series: PTH12000
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V - - 6A 10.8V - 13.2V Input
Package: Reel - TR
Package: 5-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PTH12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12000WAST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12000WAST
Power Supplies - Board Mount - DC DC Converters PTH12000WAST
DC DC CONVERTER 1.2-5.5V 6A

DC DC CONVERTER 1.2-5.5V 6A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PTH12000WAST-ND 931071-PTH12000WAST PTH12000WAST
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTH12000WAST Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI2420AP - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech - 30M2201 - Newark, An Avnet Company
Specs
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details