DC/DC Power Supply Single-OUT 0.9-5.5V
DC/DC Power Supply Single-OUT 0.9-5.5V
DC/DC Power Supply Single-OUT 0.9-5.5V
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input
DC DC CONVERTER 0.9-5.5V
DC-DC CONV, NON ISO POL, 1 O/P, 2.25A; Output Power Max:10W; Output Voltage Min:900mV; Output Voltage Max:5.5V; Output Current Max:2.25A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 6617944P | 1625855 | 296-32715-ND | PTH08080WAD | 28AH4753 |
| Product Name | DC-DC Power Supply Modules | DC-DC Power Supply Modules | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Conv, Non Iso Pol, 1 O/p, 2.25A; Output Power Max Texas Instruments |
| Type | DC Power Supply | DC Power Supply | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | RoHS Compliant | ||
| DC Output Power | 10 watts | 10 watts | 10 watts | ||
| Form Factor | Board Mount | Board Mount | Board Mount |