Texas Instruments High-Performance Analog DC DC Converters PTH12040WAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 50A 8V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 50A 8V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20472-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20472-ND
DC DC Converters 296-20472-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 50A 8V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 50A 8V - 14V Input

Buy Now Datasheet
MODULE PIP .8-5.5V 50A HORZ T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - - PTH12040WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-5.5V 50A HORZ T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - -
PTH12040WAH
MODULE PIP .8-5.5V 50A HORZ T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - PTH12040WAH
MODULE PIP .8-5.5V 50A HORZ T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - Through Hole 20-DIP Module 2.05"" L x 1.05"" W x 0.36"" H (52.1mm x 26.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.96

MODULE PIP .8-5.5V 50A HORZ T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - Through Hole 20-DIP Module 2.05"" L x 1.05"" W x 0.36"" H (52.1mm x 26.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.96

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
082099-PTH12040WAH
Power Supplies - Board Mount 082099-PTH12040WAH
Manufacturer: Texas Instruments Win Source Part Number: 082099-PTH12040WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12040 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP Module Size / Dimension: 2.05" L x 1.05" W x 0.36" H (52.1mm x 26.7mm x 9.1mm) Applications: ITE (Commercial) Standard Package: 12 Catalog: PTH12040W Number of Outputs: 1 Current - Output (Max): 50A Voltage - Input (Min): 8V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5 V Efficiency: 96% Power (Watts) - Max: 275W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082099-PTH12040WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12040
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP Module
Size / Dimension: 2.05" L x 1.05" W x 0.36" H (52.1mm x 26.7mm x 9.1mm)
Applications: ITE (Commercial)
Standard Package: 12
Catalog: PTH12040W
Number of Outputs: 1
Current - Output (Max): 50A
Voltage - Input (Min): 8V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.8 ~ 5.5 V
Efficiency: 96%
Power (Watts) - Max: 275W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Dc-Dc Converter, 1 O/p, 0.8-5.5V, 50A; Output Power Max Texas Instruments - 26AJ8088 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 0.8-5.5V, 50A; Output Power Max Texas Instruments
26AJ8088
Dc-Dc Converter, 1 O/p, 0.8-5.5V, 50A; Output Power Max Texas Instruments 26AJ8088
DC-DC CONVERTER, 1 O/P, 0.8-5.5V, 50A; Output Power Max:275W; Output Voltage Min:800mV; Output Voltage Max:5.5V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC Min:8V; RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 0.8-5.5V, 50A; Output Power Max:275W; Output Voltage Min:800mV; Output Voltage Max:5.5V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC Min:8V; RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH12040WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12040WAH
Power Supplies - Board Mount - DC DC Converters PTH12040WAH
DC DC CONVERTER 0.8-5.5V

DC DC CONVERTER 0.8-5.5V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20472-ND PTH12040WAH 082099-PTH12040WAH 26AJ8088 PTH12040WAH
Product Name DC DC Converters MODULE PIP .8-5.5V 50A HORZ T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - Power Supplies - Board Mount Dc-Dc Converter, 1 O/p, 0.8-5.5V, 50A; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 50 amps 50 amps 50 amps
DC Input Voltage 8.0 to 14.0 volts 8.0 to 14.0 volts 8.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

960w Three Phase Power Supplies - PST-96024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details