Texas Instruments High-Performance Analog DC DC Converters PTH12060LAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 10A 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 10A 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20483-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20483-ND
DC DC Converters 296-20483-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 10A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 10A 10.8V - 13.2V Input

Buy Now Datasheet
MODULE PIP .8-1.8V 10A T/H 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 10A 18W - - - PTH12060LAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-1.8V 10A T/H 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 10A 18W - -
PTH12060LAH
MODULE PIP .8-1.8V 10A T/H 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 10A 18W - - PTH12060LAH
MODULE PIP .8-1.8V 10A T/H 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 10A 18W - - Through Hole 10-DIP Module 1.00"" L x 0.62"" W x 0.35"" H (25.4mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.88

MODULE PIP .8-1.8V 10A T/H 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 10A 18W - - Through Hole 10-DIP Module 1.00"" L x 0.62"" W x 0.35"" H (25.4mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.88

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
081184-PTH12060LAH
Power Supplies - Board Mount 081184-PTH12060LAH
Manufacturer: Texas Instruments Win Source Part Number: 081184-PTH12060LAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12060 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 36 Catalog: PTH12060 Series Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 88% Power (Watts) - Max: 18W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081184-PTH12060LAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12060
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 36
Catalog: PTH12060 Series
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.8 ~ 1.8 V
Efficiency: 88%
Power (Watts) - Max: 18W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Power Supplies - Board Mount - DC DC Converters - PTH12060LAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12060LAH
Power Supplies - Board Mount - DC DC Converters PTH12060LAH
DC DC CONVERTER 0.8-1.8V

DC DC CONVERTER 0.8-1.8V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20483-ND PTH12060LAH 081184-PTH12060LAH PTH12060LAH
Product Name DC DC Converters MODULE PIP .8-1.8V 10A T/H 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 10A 18W - - Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q980-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications - CSH 2K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details