Texas Instruments High-Performance Analog DC DC Converters PTH12000WAD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-32717-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-32717-ND
DC DC Converters 296-32717-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input

Buy Now Datasheet
Ic, Dc/dc 12Vin 6A Adj O/p, 12000; Output Power Max Texas Instruments - 28AH4755 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc 12Vin 6A Adj O/p, 12000; Output Power Max Texas Instruments
28AH4755
Ic, Dc/dc 12Vin 6A Adj O/p, 12000; Output Power Max Texas Instruments 28AH4755
IC, DC/DC 12VIN 6A ADJ O/P, 12000; Output Power Max:33W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:10.8V; InputRoHS Compliant: Yes

IC, DC/DC 12VIN 6A ADJ O/P, 12000; Output Power Max:33W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:10.8V; InputRoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH12000WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12000WAD
Power Supplies - Board Mount - DC DC Converters PTH12000WAD
DC DC CONVERTER 1.2-5.5V

DC DC CONVERTER 1.2-5.5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-32717-ND 28AH4755 PTH12000WAD
Product Name DC DC Converters Ic, Dc/dc 12Vin 6A Adj O/p, 12000; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 10.8 to 13.2 volts 10.8 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2260-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details