Shenzhen Shengyu Electronics Technology Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1.5A INDUCTOR BUILT-IN STEP-DOWN | |
| 100MA INDUCTOR BUILT-IN STEP-UP | |
| 400MA INDUCTOR BUILT-IN STEP-DOW | |
| 50MA INDUCTOR BUILT-IN PFM STEP- | |
| 600MA INDUCTOR BUILT-IN PWM STEP | |
| AC/DC CONVERTER +/-12V 11W | |
| AC/DC CONVERTER +/-12V 16W | |
| AC/DC CONVERTER +/-12V 5W | |
| AC/DC CONVERTER +/-15V 11W | |
| AC/DC CONVERTER +/-15V 15W | |
| AC/DC CONVERTER +/-15V 5W | |
| AC/DC CONVERTER 12V 11W | |
| AC/DC CONVERTER 12V 16W | |
| AC/DC CONVERTER 12V 5.4W | |
| AC/DC CONVERTER 12V 5W | |
| AC/DC CONVERTER 5V 10W | |
| AC/DC CONVERTER 5V 15W | |
| AC/DC CONVERTER 5V 5W | |
| DC DC CNVRTR 3.234-3.366V 1.2W | |
| DC DC CONVERT 24V 5V TH | |
| DC DC CONVERTER +/-12V 24V 1.6W | |
| DC DC CONVERTER +/-12V 24V 3.1W | |
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER +/-12V | |
| DC DC CONVERTER +/-15V 1.5W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V | |
| DC DC CONVERTER 0.5-3.65V | |
| DC DC CONVERTER 0.5-5.5V | |
| DC DC CONVERTER 0.54-3.6V 43W | |
| DC DC CONVERTER 0.54-3.6V | |
| DC DC CONVERTER 0.59-5.1V | |
| DC DC CONVERTER 0.6-1.5V | |
| DC DC CONVERTER 0.6-13.2V | |
| DC DC CONVERTER 0.6-3.3V 20W | |
| DC DC CONVERTER 0.6-3.3V | |
| DC DC CONVERTER 0.6-3.6V 17A | |
| DC DC CONVERTER 0.6-3.6V 36W | |
| DC DC CONVERTER 0.6-3.6V 61W | |
| DC DC CONVERTER 0.6-3.6V | |
| DC DC CONVERTER 0.6-5.5V | |
| DC DC CONVERTER 0.75-3.63V 58W | |
| DC DC CONVERTER 0.75-5.5V 27W | |
| DC DC CONVERTER 0.75-5.5V 55W | |
| DC DC CONVERTER 0.75-5.5V 88W | |
| DC DC CONVERTER 0.7525-3.63V 18W | |
| DC DC CONVERTER 0.7525-3.63V 22W | |
| DC DC CONVERTER 0.7525-3.63V 58W | |
| DC DC CONVERTER 0.7525-5.5V 100W | |
| DC DC CONVERTER 0.7525-5.5V 28W | |
| DC DC CONVERTER 0.7525-5.5V 55W | |
| DC DC CONVERTER 0.7525-5.5V 88W | |
| DC DC CONVERTER 0.9-6V | |
| DC DC CONVERTER 1.1V | |
| DC DC CONVERTER 1.2V | |
| DC DC CONVERTER 1.5V 2W | |
| DC DC CONVERTER 1.5V | |
| DC DC CONVERTER 1.8V 0.3W | |
| DC DC CONVERTER 1.8V 3W | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 10W | |
| DC DC CONVERTER 12V 1.6W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V | |
| DC DC CONVERTER 15V 1.5W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V | |
| DC DC CONVERTER 15W | |
| DC DC CONVERTER 1V 1A | |
| DC DC CONVERTER 1V 2W | |
| DC DC CONVERTER 1V 50MA | |
| DC DC CONVERTER 2.5V 4W | |
| DC DC CONVERTER 2.8V | |
| DC DC CONVERTER 2.94-3.06V | |
| DC DC CONVERTER 25W | |
| DC DC CONVERTER 2V 0.6A | |
| DC DC CONVERTER 2W | |
| DC DC CONVERTER 3.3V 0.33W | |
| DC DC CONVERTER 3.3V 13W | |
| DC DC CONVERTER 3.3V 3.3W | |
| DC DC CONVERTER 3.3V 4W | |
| DC DC CONVERTER 3.3V 5.3W | |
| DC DC CONVERTER 3.3V 5W | |
| DC DC CONVERTER 3.3V 6.6W | |
| DC DC CONVERTER 3.3V 7.9W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 3V 0.6A | |
| DC DC CONVERTER 3V 5W | |
| DC DC CONVERTER 3V | |
| DC DC CONVERTER 4.5V 0.3W | |
| DC DC CONVERTER 4.9-5.1V 2.5W | |
| DC DC CONVERTER 5V 1.5W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V | |
| DC DC CONVERTER | |
| ISOLATED MODULE DC DC CONVERTER |
| << Prev |