Texas Instruments High-Performance Analog DC DC Converters PTH04000WAZT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-49858-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49858-2-ND
DC DC Converters 296-49858-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-49858-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49858-6-ND
DC DC Converters 296-49858-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-49858-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49858-1-ND
DC DC Converters 296-49858-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH04000WAZT
1240570-PTH04000WAZT
Power Supplies Board Mount DCDC Converters - PTH04000WAZT 1240570-PTH04000WAZT
Manufacturer: Texas Instruments Win Source Part Number: 1240570-PTH04000WAZT Series: PTH04000W Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 6-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 0.9 ~ 3.6 V Efficiency: 92% Family Name: PTH04000W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 3V Voltage Input MAX: 5.5V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): DNT04S0A0S03NFA; MPD6S012S; PL5SMS-05C; Introduction Date: June 15, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240570-PTH04000WAZT
Series: PTH04000W
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 6-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm)
Number of Outputs: 1
Voltage - Output 1: 0.9 ~ 3.6 V
Efficiency: 92%
Family Name: PTH04000W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 3V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): DNT04S0A0S03NFA; MPD6S012S; PL5SMS-05C;
Introduction Date: June 15, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH04000WAZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04000WAZT
Power Supplies - Board Mount - DC DC Converters PTH04000WAZT
DC DC CONVERTER 0.9-3.6V

DC DC CONVERTER 0.9-3.6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-49858-2-ND 1240570-PTH04000WAZT PTH04000WAZT
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTH04000WAZT Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10060-170-3u-27440 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 170 amps
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details