Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PTB78520WAS PTB78520WAS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240497-PTB78520WAS Series: PTB78520W Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 72W Size: 2.22" L x 1.45" W x 0.49" H (56.4mm x 36.8mm x 12.6mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 1.8 ~ 3.6 V Efficiency: 90% Family Name: PTB78520 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 18V Voltage Input MAX: 60V Current - Output (Maximum): 20A Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240497-PTB78520WAS Series: PTB78520W Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 72W Size: 2.22" L x 1.45" W x 0.49" H (56.4mm x 36.8mm x 12.6mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 1.8 ~ 3.6 V Efficiency: 90% Family Name: PTB78520 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 18V Voltage Input MAX: 60V Current - Output (Maximum): 20A Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTB78520WAS
1240497-PTB78520WAS
Power Supplies Board Mount DCDC Converters - PTB78520WAS 1240497-PTB78520WAS
Manufacturer: Texas Instruments Win Source Part Number: 1240497-PTB78520WAS Series: PTB78520W Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 72W Size: 2.22" L x 1.45" W x 0.49" H (56.4mm x 36.8mm x 12.6mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 1.8 ~ 3.6 V Efficiency: 90% Family Name: PTB78520 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 18V Voltage Input MAX: 60V Current - Output (Maximum): 20A Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240497-PTB78520WAS
Series: PTB78520W
Packaging: Tray
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 72W
Size: 2.22" L x 1.45" W x 0.49" H (56.4mm x 36.8mm x 12.6mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 1.8 ~ 3.6 V
Efficiency: 90%
Family Name: PTB78520
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 18V
Voltage Input MAX: 60V
Current - Output (Maximum): 20A
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20356-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20356-ND
DC DC Converters 296-20356-ND
Isolated Module DC DC Converter 1 Output 1.8 ~ 3.6V 20A 18V - 60V Input

Isolated Module DC DC Converter 1 Output 1.8 ~ 3.6V 20A 18V - 60V Input

Buy Now Datasheet
CONV DC/DC 1.8-3.6V 20A SMD10DIP Isolated 1 18V 60V 1.8 ~ 3.6 V - - 20A 72W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module - PTB78520WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC/DC 1.8-3.6V 20A SMD10DIP Isolated 1 18V 60V 1.8 ~ 3.6 V - - 20A 72W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module
PTB78520WAS
CONV DC/DC 1.8-3.6V 20A SMD10DIP Isolated 1 18V 60V 1.8 ~ 3.6 V - - 20A 72W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module PTB78520WAS
CONV DC/DC 1.8-3.6V 20A SMD10DIP Isolated 1 18V 60V 1.8 ~ 3.6 V - - 20A 72W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module 2.22"" L x 1.45"" W x 0.50"" H (56.4mm x 36.8mm x 12.7mm) Tray -40¦C ~ 85¦C 0.9

CONV DC/DC 1.8-3.6V 20A SMD10DIP Isolated 1 18V 60V 1.8 ~ 3.6 V - - 20A 72W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module 2.22"" L x 1.45"" W x 0.50"" H (56.4mm x 36.8mm x 12.7mm) Tray -40¦C ~ 85¦C 0.9

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTB78520WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTB78520WAS
Power Supplies - Board Mount - DC DC Converters PTB78520WAS
DC DC CONVERTER 1.8-3.6V 72W

DC DC CONVERTER 1.8-3.6V 72W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1240497-PTB78520WAS 296-20356-ND PTB78520WAS PTB78520WAS
Product Name Power Supplies Board Mount DCDC Converters - PTB78520WAS DC DC Converters CONV DC/DC 1.8-3.6V 20A SMD10DIP Isolated 1 18V 60V 1.8 ~ 3.6 V - - 20A 72W 1.5kV (1500V) - Surface Mount 10-DIP SMD Module Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

45 W Single Phase Single Output Low Profile Power Supplies - PS-4505 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details