Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 3A 4.5V - 14V Input
MODULE PIP 3A ADJ-OUT 10-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 3A 16W - - Surface Mount 10-DIP SMD Module 0.75"" L x 0.62"" W x 0.36"" H (19.1mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.95
Manufacturer: Texas Instruments
Win Source Part Number: 141535-PTH08T261WAZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T261W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Size / Dimension: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Power (Watts) - Max: 17W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 0.69-5.5V
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-21590-ND | PTH08T261WAZ | 141535-PTH08T261WAZ | PTH08T261WAZ |
| Product Name | DC DC Converters | MODULE PIP 3A ADJ-OUT 10-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 3A 16W - - Surface Mount 10-DIP SMD Module | Power Supplies - Board Mount | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 3 amps | 3 amps | ||
| DC Input Voltage | 4.5 to 14.0 volts | 4.5 to 14.0 volts |