Texas Instruments High-Performance Analog MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module PTH05T210WAZ

Description
MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module 1.37"" L x 0.62"" W x 0.37"" H (34.8mm x 15.8mm x 9.4mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet
Description
MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module 1.37"" L x 0.62"" W x 0.37"" H (34.8mm x 15.8mm x 9.4mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module - PTH05T210WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module
PTH05T210WAZ
MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module PTH05T210WAZ
MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module 1.37"" L x 0.62"" W x 0.37"" H (34.8mm x 15.8mm x 9.4mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module 1.37"" L x 0.62"" W x 0.37"" H (34.8mm x 15.8mm x 9.4mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
DC DC Converters - 296-20428-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20428-ND
DC DC Converters 296-20428-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 30A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 30A 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH05T210WAZ
1240600-PTH05T210WAZ
Power Supplies Board Mount DCDC Converters - PTH05T210WAZ 1240600-PTH05T210WAZ
Manufacturer: Texas Instruments Win Source Part Number: 1240600-PTH05T210WAZ Series: PTH05T210W Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 14-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 1.37" L x 0.62" W x 0.37" H (34.8mm x 15.8mm x 9.4mm) Number of Outputs: 1 Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 95% Family Name: PTH05T210W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): MPDTH05030WAS; MPDRX313S; PMJ5918TSR; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240600-PTH05T210WAZ
Series: PTH05T210W
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 14-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 1.37" L x 0.62" W x 0.37" H (34.8mm x 15.8mm x 9.4mm)
Number of Outputs: 1
Voltage - Output 1: 0.7 ~ 3.6 V
Efficiency: 95%
Family Name: PTH05T210W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): MPDTH05030WAS; MPDRX313S; PMJ5918TSR;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH05T210WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05T210WAZ
Power Supplies - Board Mount - DC DC Converters PTH05T210WAZ
DC DC CONVERTER 0.7-3.6V

DC DC CONVERTER 0.7-3.6V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH05T210WAZ 296-20428-ND 1240600-PTH05T210WAZ PTH05T210WAZ
Product Name MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module DC DC Converters Power Supplies Board Mount DCDC Converters - PTH05T210WAZ Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Power Modules / ACDC Bidirectional - tps-bm9016k5tif-27871 - TPS Elektronik GmbH
Specs
Type DC Power Supply; DC-DC Converter
Technology Switching Power Supply
AC Output Current 183 amps
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details