Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PTH04T230WAZ PTH04T230WAZ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240579-PTH04T230WAZ Series: PTH04T230W Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 3.6 V Efficiency: 94% Family Name: PTH04T230 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 2.2V Voltage Input MAX: 5.5V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LSM2-T/10-W3G; LSN2-T/10-W3NG-C; YS05S10-0; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240579-PTH04T230WAZ Series: PTH04T230W Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 3.6 V Efficiency: 94% Family Name: PTH04T230 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 2.2V Voltage Input MAX: 5.5V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LSM2-T/10-W3G; LSN2-T/10-W3NG-C; YS05S10-0; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH04T230WAZ
1240579-PTH04T230WAZ
Power Supplies Board Mount DCDC Converters - PTH04T230WAZ 1240579-PTH04T230WAZ
Manufacturer: Texas Instruments Win Source Part Number: 1240579-PTH04T230WAZ Series: PTH04T230W Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 3.6 V Efficiency: 94% Family Name: PTH04T230 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 2.2V Voltage Input MAX: 5.5V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LSM2-T/10-W3G; LSN2-T/10-W3NG-C; YS05S10-0; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240579-PTH04T230WAZ
Series: PTH04T230W
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm)
Number of Outputs: 1
Voltage - Output 1: 0.69 ~ 3.6 V
Efficiency: 94%
Family Name: PTH04T230
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 2.2V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): LSM2-T/10-W3G; LSN2-T/10-W3NG-C; YS05S10-0;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-21312-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-21312-ND
DC DC Converters 296-21312-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 6A 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 6A 2.2V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 0.69-3.6V, 6A; Output Power Max Texas Instruments - 33AH4703 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 0.69-3.6V, 6A; Output Power Max Texas Instruments
33AH4703
Dc-Dc Converter, 1 O/p, 0.69-3.6V, 6A; Output Power Max Texas Instruments 33AH4703
DC-DC CONVERTER, 1 O/P, 0.69-3.6V, 6A; Output Power Max:21.6W; Output Voltage Min:690mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 0.69-3.6V, 6A; Output Power Max:21.6W; Output Voltage Min:690mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH04T230WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04T230WAZ
Power Supplies - Board Mount - DC DC Converters PTH04T230WAZ
DC DC CONVERTER 0.69-3.6V

DC DC CONVERTER 0.69-3.6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1240579-PTH04T230WAZ 296-21312-ND 33AH4703 PTH04T230WAZ
Product Name Power Supplies Board Mount DCDC Converters - PTH04T230WAZ DC DC Converters Dc-Dc Converter, 1 O/p, 0.69-3.6V, 6A; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details