Texas Instruments High-Performance Analog DC DC Converters PTN78020AAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3V 4A 9V - 29V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3V 4A 9V - 29V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20511-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20511-ND
DC DC Converters 296-20511-ND
Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3V 4A 9V - 29V Input

Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3V 4A 9V - 29V Input

Buy Now Datasheet
REG SW -15 TO -3V 4A SMD Non-Isolated (POL) 1 9V 29V -15 ~ -3 V - - 4A 25W - With UVLO Surface Mount 7-DIP SMD Module - PTN78020AAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW -15 TO -3V 4A SMD Non-Isolated (POL) 1 9V 29V -15 ~ -3 V - - 4A 25W - With UVLO Surface Mount 7-DIP SMD Module
PTN78020AAZ
REG SW -15 TO -3V 4A SMD Non-Isolated (POL) 1 9V 29V -15 ~ -3 V - - 4A 25W - With UVLO Surface Mount 7-DIP SMD Module PTN78020AAZ
REG SW -15 TO -3V 4A SMD Non-Isolated (POL) 1 9V 29V -15 ~ -3 V - - 4A 25W - With UVLO Surface Mount 7-DIP SMD Module 1.50"" L x 0.87"" W x 0.38"" H (38.1mm x 22.1mm x 9.7mm) Tray -40¦C ~ 85¦C 0.87

REG SW -15 TO -3V 4A SMD Non-Isolated (POL) 1 9V 29V -15 ~ -3 V - - 4A 25W - With UVLO Surface Mount 7-DIP SMD Module 1.50"" L x 0.87"" W x 0.38"" H (38.1mm x 22.1mm x 9.7mm) Tray -40¦C ~ 85¦C 0.87

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
004476-PTN78020AAZ
Power Supplies - Board Mount 004476-PTN78020AAZ
Manufacturer: Texas Instruments Win Source Part Number: 004476-PTN78020AAZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78020A Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 7-SMD Module Size / Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 9V Voltage - Input (Max): 29V Voltage - Output 1: -15 ~ -3 V Efficiency: 87% Power (Watts) - Max: 25W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004476-PTN78020AAZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTN78020A
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 7-SMD Module
Size / Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 9V
Voltage - Input (Max): 29V
Voltage - Output 1: -15 ~ -3 V
Efficiency: 87%
Power (Watts) - Max: 25W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTN78020AAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN78020AAZ
Power Supplies - Board Mount - DC DC Converters PTN78020AAZ
DC DC CONVERTER -15 TO -3V

DC DC CONVERTER -15 TO -3V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20511-ND PTN78020AAZ 004476-PTN78020AAZ PTN78020AAZ
Product Name DC DC Converters REG SW -15 TO -3V 4A SMD Non-Isolated (POL) 1 9V 29V -15 ~ -3 V - - 4A 25W - With UVLO Surface Mount 7-DIP SMD Module Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 9.0 to 29.0 volts 9.0 to 29.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-7512 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 6.3 amps
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details