Texas Instruments Power Supplies - Board Mount PTH03020WAZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 139240-PTH03020WAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03020W Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Size / Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 22A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 95% Power (Watts) - Max: 55W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139240-PTH03020WAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03020W Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Size / Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 22A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 95% Power (Watts) - Max: 55W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
139240-PTH03020WAZT
Power Supplies - Board Mount 139240-PTH03020WAZT
Manufacturer: Texas Instruments Win Source Part Number: 139240-PTH03020WAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03020W Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Size / Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 22A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 95% Power (Watts) - Max: 55W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139240-PTH03020WAZT
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH03020W
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 10-SMD Module
Size / Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 22A
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 3.65V
Voltage - Output 1: 0.8 ~ 2.5 V
Efficiency: 95%
Power (Watts) - Max: 55W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH03020WAZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH03020WAZT
Power Supplies - Board Mount - DC DC Converters PTH03020WAZT
DC DC CONVERTER 0.8-2.5V 22A

DC DC CONVERTER 0.8-2.5V 22A

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 139240-PTH03020WAZT PTH03020WAZT
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 22 amps
DC Output Power 55 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-2012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details