Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PTB78560BAH PTB78560BAH

Description
Manufacturer: Texas Instruments Win Source Part Number: 931053-PTB78560BAH Series: PTB78560 (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 1.8 ~ 3.6V - - 8A 18V - 60V Input Package: Tray Package: 11-DIP Module Mounting: Through Hole Part Status: Not For New Designs Family Name: PTB78560 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8504.40.9580 Other Part Number: 296-20360, PTB78560BAH-NDR, -296-20360-ND, -PTB78560BAH-NDR, PTB78560BAH-ND, 296-20360-NDR, -296-20360
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931053-PTB78560BAH Series: PTB78560 (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 1.8 ~ 3.6V - - 8A 18V - 60V Input Package: Tray Package: 11-DIP Module Mounting: Through Hole Part Status: Not For New Designs Family Name: PTB78560 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8504.40.9580 Other Part Number: 296-20360, PTB78560BAH-NDR, -296-20360-ND, -PTB78560BAH-NDR, PTB78560BAH-ND, 296-20360-NDR, -296-20360
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTB78560BAH
931053-PTB78560BAH
Power Supplies Board Mount DCDC Converters - PTB78560BAH 931053-PTB78560BAH
Manufacturer: Texas Instruments Win Source Part Number: 931053-PTB78560BAH Series: PTB78560 (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 1.8 ~ 3.6V - - 8A 18V - 60V Input Package: Tray Package: 11-DIP Module Mounting: Through Hole Part Status: Not For New Designs Family Name: PTB78560 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8504.40.9580 Other Part Number: 296-20360, PTB78560BAH-NDR, -296-20360-ND, -PTB78560BAH-NDR, PTB78560BAH-ND, 296-20360-NDR, -296-20360

Manufacturer: Texas Instruments
Win Source Part Number: 931053-PTB78560BAH
Series: PTB78560 (30W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 1.8 ~ 3.6V - - 8A 18V - 60V Input
Package: Tray
Package: 11-DIP Module
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: PTB78560
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Other Part Number: 296-20360, PTB78560BAH-NDR, -296-20360-ND, -PTB78560BAH-NDR, PTB78560BAH-ND, 296-20360-NDR, -296-20360

Buy Now Datasheet
DC DC Converters - 296-20360-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20360-ND
DC DC Converters 296-20360-ND
Isolated Module DC DC Converter 1 Output 1.8 ~ 3.6V 8A 18V - 60V Input

Isolated Module DC DC Converter 1 Output 1.8 ~ 3.6V 8A 18V - 60V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTB78560BAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTB78560BAH
Power Supplies - Board Mount - DC DC Converters PTB78560BAH
DC DC CONVERTER 1.8-3.6V 30W

DC DC CONVERTER 1.8-3.6V 30W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 931053-PTB78560BAH 296-20360-ND PTB78560BAH
Product Name Power Supplies Board Mount DCDC Converters - PTB78560BAH DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type DC-DC Converter; 1 DC-DC Converter
DC Output Current 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-7548 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 1.6 amps
View Details
80 PLUS Gold PS/2 ATX 3.1 850W Power Supply - IPS-X62A850W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details