MODULE PIP .8-1.8V 26A SMD 13DIP Non-Isolated (POL) 1 10.2V 13.8V 0.8 ~ 1.8 V - - 26A 46W - - Surface Mount 13-DIP SMD Module 1.37"" L x 1.12"" W x 0.38"" H (34.8mm x 28.4mm x 9.7mm) Tray -40¦C ~ 85¦C 0.89
Manufacturer: Texas Instruments
Win Source Part Number: 1240632-PTH12030LAZ
Series: PTH12030
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 13-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 1.37" L x 1.12" W x 0.38" H (34.8mm x 28.5mm x 9.6mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 1.8 V
Efficiency: 89%
Family Name: PTH12030L
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 10.2V
Voltage Input MAX: 13.8V
Current - Output (Maximum): 26A
Alternative Parts (Cross-Reference): V7NB-30A18M; V7NB-30A18MG; V7NB-30A180;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 26A 10.2V - 13.8V Input
DC DC CONVERTER 0.8-1.8V 47W
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PTH12030LAZ | 1240632-PTH12030LAZ | 296-20468-ND | PTH12030LAZ |
| Product Name | MODULE PIP .8-1.8V 26A SMD 13DIP Non-Isolated (POL) 1 10.2V 13.8V 0.8 ~ 1.8 V - - 26A 46W - - Surface Mount 13-DIP SMD Module | Power Supplies Board Mount DCDC Converters - PTH12030LAZ | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Number of Outputs | 1 # | |||
| Type | DC-DC Converter; 1 | DC-DC Converter |