Texas Instruments High-Performance Analog DC DC Converters PTN78020WAS

Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 6A 7V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 6A 7V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20516-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20516-ND
DC DC Converters 296-20516-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 6A 7V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 6A 7V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - 004477-PTN78020WAS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
004477-PTN78020WAS
Power Supplies - Board Mount 004477-PTN78020WAS
Manufacturer: Texas Instruments Win Source Part Number: 004477-PTN78020WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78020W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 7-SMD Module Size / Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 7V Voltage - Input (Max): 36V Voltage - Output 1: 2.5 ~ 12.6 V Efficiency: 94% Power (Watts) - Max: 76W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004477-PTN78020WAS
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTN78020W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 7-SMD Module
Size / Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 7V
Voltage - Input (Max): 36V
Voltage - Output 1: 2.5 ~ 12.6 V
Efficiency: 94%
Power (Watts) - Max: 76W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
REG SW 2.5-12.6V 6A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 6A 90W - With UVLO Surface Mount 7-DIP SMD Module - PTN78020WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW 2.5-12.6V 6A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 6A 90W - With UVLO Surface Mount 7-DIP SMD Module
PTN78020WAS
REG SW 2.5-12.6V 6A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 6A 90W - With UVLO Surface Mount 7-DIP SMD Module PTN78020WAS
REG SW 2.5-12.6V 6A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 6A 90W - With UVLO Surface Mount 7-DIP SMD Module 1.50"" L x 0.87"" W x 0.38"" H (38.1mm x 22.1mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94

REG SW 2.5-12.6V 6A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 6A 90W - With UVLO Surface Mount 7-DIP SMD Module 1.50"" L x 0.87"" W x 0.38"" H (38.1mm x 22.1mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTN78020WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN78020WAS
Power Supplies - Board Mount - DC DC Converters PTN78020WAS
DC DC CONVERTER 2.5-12.6V

DC DC CONVERTER 2.5-12.6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20516-ND 004477-PTN78020WAS PTN78020WAS PTN78020WAS
Product Name DC DC Converters Power Supplies - Board Mount REG SW 2.5-12.6V 6A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 6A 90W - With UVLO Surface Mount 7-DIP SMD Module Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 7.0 to 36.0 volts 7.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6985-ea-psi-10750-120-4u-wc-30000w-32204 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details