Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3V 3A 9V - 28.7V Input
Module DC-DC, PTN78060AAH
Module DC-DC, PTN78060AAH
Module DC-DC, PTN78060AAH
REG SW -15 TO -3V 3A HORZ T/H Non-Isolated (POL) 1 9V 28.7V -15 ~ -3 V - - 3A 15W - With UVLO Through Hole 7-DIP Module 1.00"" L x 0.62"" W x 0.35"" H (25.4mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.88
DC DC CONVERTER -15 TO -3V
DC-DC CONV, NON ISO POL, 1 O/P, 15W, 3A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage Nom.:-; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Through Hole; Input Voltage DCRoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-20518-ND | 2525563P | PTN78060AAH | PTN78060AAH | 28AH4768 |
| Product Name | DC DC Converters | DC-DC Power Supply Modules | REG SW -15 TO -3V 3A HORZ T/H Non-Isolated (POL) 1 9V 28.7V -15 ~ -3 V - - 3A 15W - With UVLO | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Conv, Non Iso Pol, 1 O/p, 15W, 3A; No. Of Outputs Texas Instruments |
| Type | DC-DC Converter; 1 | DC Power Supply | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 3 amps | 6 amps | |||
| DC Input Voltage | 9.0 to 28.7 volts |