Texas Instruments High-Performance Analog DC DC Converters PTH03030WAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 30A 2.95V - 3.65V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 30A 2.95V - 3.65V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20378-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20378-ND
DC DC Converters 296-20378-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 30A 2.95V - 3.65V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 30A 2.95V - 3.65V Input

Buy Now Datasheet
MODULE PIP .8-2.5V 30A T/H 13DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 30A 75W - - - PTH03030WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-2.5V 30A T/H 13DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 30A 75W - -
PTH03030WAH
MODULE PIP .8-2.5V 30A T/H 13DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 30A 75W - - PTH03030WAH
MODULE PIP .8-2.5V 30A T/H 13DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 30A 75W - - Through Hole 13-DIP Module 1.37"" L x 1.12"" W x 0.35"" H (34.8mm x 28.4mm x 8.9mm) Tray -40¦C ~ 85¦C 0.93

MODULE PIP .8-2.5V 30A T/H 13DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 30A 75W - - Through Hole 13-DIP Module 1.37"" L x 1.12"" W x 0.35"" H (34.8mm x 28.4mm x 8.9mm) Tray -40¦C ~ 85¦C 0.93

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
026934-PTH03030WAH
Power Supplies - Board Mount 026934-PTH03030WAH
Manufacturer: Texas Instruments Win Source Part Number: 026934-PTH03030WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03030W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 13-DIP Module Size / Dimension: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.4mm x 8.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 93% Power (Watts) - Max: 75W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026934-PTH03030WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH03030W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 13-DIP Module
Size / Dimension: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.4mm x 8.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 3.65V
Voltage - Output 1: 0.8 ~ 2.5 V
Efficiency: 93%
Power (Watts) - Max: 75W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH03030WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH03030WAH
Power Supplies - Board Mount - DC DC Converters PTH03030WAH
DC DC CONVERTER 0.8-2.5V 30A

DC DC CONVERTER 0.8-2.5V 30A

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20378-ND PTH03030WAH 026934-PTH03030WAH PTH03030WAH
Product Name DC DC Converters MODULE PIP .8-2.5V 30A T/H 13DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 30A 75W - - Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps 30 amps
DC Input Voltage 3.0 to 3.6 volts 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SRL60-35 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details