Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 1.5A 7V - 36V Input
REG SW 2.5-12.6V 1.5A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.91
IC, ISR 1.5A ADJ O/P, SMD, 78000; Output Power Max:22.5W; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage RoHS Compliant: Yes
DC DC CONVERTER 2.5-12.6V
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-20508-ND | PTN78000WAZ | 29AH7201 | PTN78000WAZ |
| Product Name | DC DC Converters | REG SW 2.5-12.6V 1.5A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO Surface Mount 5-DIP SMD Module | Ic, Isr 1.5A Adj O/p, Smd, 78000; Output Power Max Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 1.5 amps | 1.5 amps | ||
| DC Input Voltage | 7.0 to 36.0 volts |