Manufacturer: Texas Instruments
Win Source Part Number: 1240614-PTH08T240WAS
Series: PTH08T240W
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 11-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm)
Number of Outputs: 1
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Family Name: PTH08T240
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 14V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): ZY1207G; ZY1207HG-T2; ZY1207HG;
Introduction Date: November 01, 2005
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 10A 4.5V - 14V Input
DC DC CONVERTER 0.69-5.5V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1240614-PTH08T240WAST | 296-PTH08T240WASTTR-ND | PTH08T240WAST |
| Product Name | Power Supplies Board Mount DCDC Converters - PTH08T240WAST | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Number of Outputs | 1 # | ||
| Type | DC-DC Converter; 1 | DC-DC Converter |